EN
  • EN
  • DE

PT6204N

Part No PT6204N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 2A 14.5V - 30V Input
Manufacturer Texas Instruments
Series PT6200
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 12-SIP Module
Family Name PT6204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930987-PT6204N
Ultra Librarian 3D Model Ultra Librarian PT6204N CAD Model

Description

Introducing the PT6204N Power Module from Texas Instruments

The PT6204N is a highly integrated, efficient power module from Texas Instruments (TI), designed to simplify the power supply design process for a wide range of applications. This step-down regulator includes an input voltage range of 10V to 40V, providing a versatile solution for systems that demand a stable and reliable power source.

At the heart of the PT6204N is its adjustable output voltage, which can be set from 1.2V to 15V, catering to the needs of various digital and analog circuits. With an output current capability of up to 3A, this power module can easily power medium-load devices, making it ideal for industrial, automotive, and telecommunications equipment.

Key Features of the PT6204N:

  • Wide Input Voltage Range: With a range of 10V to 40V, the PT6204N accommodates varying input voltages, ensuring compatibility with diverse power sources.
  • Adjustable Output Voltage: Users can customize the output voltage from 1.2V to 15V to meet the specific requirements of their application.
  • High Output Current: The module can deliver up to 3A of output current, sufficient for a broad array of electronic components and systems.
  • Efficient Power Conversion: The PT6204N boasts a high efficiency, which minimizes heat generation and improves system reliability.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the module operates within safe temperature limits, preventing overheating and potential damage.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive power draw that could harm the power module or the powered device.

The PT6204N's compact size and integrated features reduce the need for additional external components, allowing for a smaller PCB footprint and a simplified design process. This makes it an excellent choice for engineers looking to reduce development time and accelerate time-to-market for their products.

Whether you're designing power supplies for consumer electronics, industrial machinery, or automotive systems, the PT6204N from Texas Instruments provides a reliable, efficient, and easy-to-use solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess