EN
  • EN
  • DE

PT6101N

Part No PT6101N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1A 9V - 38V Input
Manufacturer Texas Instruments
Series PT6100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 12-SIP Module
Family Name PT6101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT6101N-NDR, PT6101N-NDR
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930986-PT6101N
Ultra Librarian 3D Model Ultra Librarian PT6101N CAD Model

Description

The PT6101N is a high-performance, integrated module from Texas Instruments, designed to deliver exceptional power management solutions for a wide range of applications. This step-down voltage regulator is engineered to provide reliable and efficient power conversion, making it an ideal choice for designers looking to streamline their power supply design.

Key Features

  • Efficient Power Conversion: The PT6101N boasts an impressive efficiency rate, ensuring minimal power loss during the conversion process and making it suitable for power-sensitive applications.
  • Adjustable Output Voltage: This module offers the flexibility to adjust the output voltage to meet the specific requirements of your application, providing a versatile power solution.
  • Integrated Heat Sink: With its built-in heat sink, the PT6101N effectively dissipates heat, enhancing its reliability and lifespan even in demanding thermal environments.
  • Compact Size: The small footprint of the PT6101N makes it an excellent choice for space-constrained applications without compromising on performance.
  • Easy Integration: Designed for simplicity, the PT6101N can be easily integrated into existing designs, reducing development time and accelerating time-to-market.

Applications

The PT6101N is versatile enough to be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Portable devices
  • Computing platforms

Technical Specifications

Parameter Value
Input Voltage Range 7V to 36V
Output Voltage Range Adjustable
Output Current Up to 1A
Efficiency High
Package Type Through-Hole

Whether you're developing the next generation of telecommunications infrastructure or a new industrial control system, the PT6101N from Texas Instruments provides the performance, efficiency, and ease of use required for your power management needs.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess