EN
  • EN
  • DE

PT5024M-12V

Part No PT5024M-12V
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 283035-PT5024M-12V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5024M-12V CAD Model

Description

The PT5024M-12V is an innovative product from Texas Instruments, a leading semiconductor company that designs and manufactures semiconductors and various integrated circuits.

  • GPTDescription: This product, like all of TI's products, is designed with the highest quality standards to meet the evolving needs of the electronic industry.
  • GPTDescription: The PT5024M-12V is a power module that is part of the PT5024 series.
  • GPTDescription: It is a 12V non-isolated DC/DC converter, which is designed to provide high efficiency and reliable power conversion.
  • GPTDescription: This product is specifically designed to convert standard input voltages into the lower output voltages required by today’s digital circuits.
  • GPTDescription: One of the key features of the PT5024M-12V is its high efficiency.
  • GPTDescription: The product boasts an efficiency rating of up to 96%, which is significantly higher than many standard power conversion solutions.
  • GPTDescription: This high efficiency not only reduces energy consumption but also minimizes heat generation, which can be critical in systems where thermal management is a concern.
  • GPTDescription: The PT5024M-12V also features a wide input voltage range, from 4.5V to 14V, making it suitable for a variety of applications and environments.
  • GPTDescription: It offers a high output current of up to 3A, ensuring it can meet the power demands of most digital circuits.
  • GPTDescription: This product is designed with an integrated heat sink, which provides excellent thermal performance, and it operates over a wide temperature range, from -40°C to +85°C.
  • GPTDescription: Its compact size and surface mount package make it easy to integrate into a variety of system designs.
  • GPTDescription: Furthermore, the PT5024M-12V comes with several protection features, including over temperature protection, output over-voltage protection, and output short-circuit protection.
  • GPTDescription: These features ensure reliable operation and protect the device and the system it is used in from potential damage.
  • GPTDescription: In conclusion, the PT5024M-12V from Texas Instruments is a high-efficiency, reliable, and versatile power conversion solution.
  • GPTDescription: It is designed with the needs of today's digital circuits in mind, offering high efficiency, a wide input voltage range, and a high output current.
  • GPTDescription: With its compact size, integrated heat sink, and protection features, it is an excellent choice for a variety of applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess