EN
  • EN
  • DE

PT4661C

Part No PT4661C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 3.3V 99W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4660
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Current - Output (Max) 10A, 15A
Power (Watts) 99 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Type Surface Mount
Package / Case 26-SMD Module
Size / Dimension 3.61" L x 1.62" W x 0.50" H (91.7mm x 41.1mm x 12.7mm)
Base Product Number PT4661
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657646-PT4661C
Ultra Librarian 3D Model Ultra Librarian PT4661C CAD Model

Description

The PT4661C is a high-performance, integrated power module from Texas Instruments, renowned for its innovative and reliable solutions in the electronics industry. This module is part of TI's extensive PT series, designed to cater to a wide range of power management applications. The PT4661C is particularly suited for space-constrained and high-performance environments where efficiency and reliability are paramount.

Key Features

  • Input Voltage Range: The PT4661C operates over a broad input voltage range, making it versatile for use in various applications.
  • Output Voltage: It provides a stable and adjustable output voltage, ensuring compatibility with different circuit requirements.
  • High Efficiency: With its advanced design, the module achieves excellent power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Compact Design: The PT4661C comes in a compact package, which is ideal for applications where board space is at a premium.
  • Thermal Management: The module features an integrated heat sink and thermal protection circuitry, safeguarding the device against overheating and ensuring long-term stability.
  • Easy Integration: Designed for easy implementation, the PT4661C can be quickly added to a circuit without the need for complex external components.

Applications

The PT4661C is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Server and storage platforms
  • High-density distributed power systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the PT4661C is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance. With Texas Instruments' expertise in power management solutions, the PT4661C represents a smart choice for designers looking to enhance their systems with a robust, efficient, and space-saving power module.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess