EN
  • EN
  • DE

PT4472C

Part No PT4472C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.3-3.5V 100W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Isolated Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 30A 18V - 36V Input
Manufacturer Texas Instruments
Series Excalibur™ PT4472 (100W)
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 26-SMD Module
Family Name PT4472
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT4472C-NDR, -PT4472C-NDR
Quantity per package 6
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930947-PT4472C
Ultra Librarian 3D Model Ultra Librarian PT4472C CAD Model

Description

The PT4472C from Texas Instruments is a high-performance, integrated power module that has been meticulously designed to meet the needs of a broad range of applications. This advanced module is part of TI's extensive portfolio of power management solutions, engineered to provide reliable and efficient power conversion in a compact and user-friendly package.

Key Features

  • High Efficiency: The PT4472C boasts an excellent efficiency rate, which minimizes power loss and heat generation, thereby enhancing the longevity and reliability of the module and the overall system.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this power module is versatile and suitable for various applications and industries, ensuring consistent performance even in environments with fluctuating power supplies.
  • Adjustable Output Voltage: Users can customize the output voltage to match specific requirements, providing flexibility and precision for different electronic systems and components.
  • Thermal Protection: The PT4472C is equipped with thermal shutdown protection, safeguarding the module and the connected devices from potential damage caused by overheating.
  • Integrated Inductors and Capacitors: This power module includes built-in inductors and capacitors, which simplifies the design process and reduces the need for external components, saving space on the PCB.

Applications

The PT4472C is ideal for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Hardware
  • Server and Storage Solutions
  • Automotive Electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the PT4472C is no exception. Backed by TI's rigorous testing and validation processes, customers can expect reliable performance and durability. Additionally, Texas Instruments offers comprehensive technical support, including detailed documentation, reference designs, and customer service to assist with integration and troubleshooting.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess