EN
  • EN
  • DE

PT4223A

Part No PT4223A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4220 (10W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole, Right Angle
Package / Case 10-SIP Module
Base Product Number PT4223
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657635-PT4223A
Ultra Librarian 3D Model Ultra Librarian PT4223A CAD Model

Description

Introducing the PT4223A Power Module from Texas Instruments

The PT4223A is a high-performance, integrated power solution from Texas Instruments, designed to meet the rigorous demands of today's advanced electronic devices. This compact power module is part of the PT series, renowned for its reliability and efficiency in a wide range of applications.

Key Features:

  • High Efficiency: The PT4223A is engineered to deliver high efficiency, which is critical for energy conservation and thermal management in sophisticated systems.
  • Wide Input Voltage Range: With its broad input voltage range, this module is versatile and can adapt to various power supply conditions, ensuring consistent performance across different environments.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and making it suitable for a multitude of applications that require different voltage levels.
  • Integrated Features: The module comes with integrated features such as over-current protection, over-temperature protection, and under-voltage lockout, enhancing the safety and durability of the end product.
  • Compact Size: The PT4223A's small footprint makes it an ideal choice for space-constrained applications without compromising power capability or efficiency.

Applications:

The versatility of the PT4223A makes it suitable for a wide array of applications including:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Server and storage systems
  • Portable and battery-powered devices

Technical Specifications:

Here's a quick glance at some of the technical specifications of the PT4223A:

  • Input Voltage Range: (Specific range)
  • Output Voltage Range: (Specific range)
  • Output Current: (Specific value)
  • Efficiency: (Specific percentage)
  • Operating Temperature Range: (Specific range)
  • Package: (Package type)

For a comprehensive understanding of the PT4223A's capabilities, please refer to the datasheet and user manual available on the Texas Instruments website. The PT4223A represents a blend of performance, flexibility, and reliability, making it an excellent choice for your power supply needs.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess