EN
  • EN
  • DE

PSN74HCS273QPWRQ1

Part No PSN74HCS273QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Automotive octal D-type flip-flops with clear 20-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Length 6.5 mm
Number of Pins 20
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 974520-PSN74HCS273QPWRQ1
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSN74HCS273QPWRQ1 CAD Model

Description

The PSN74HCS273QPWRQ1 from Texas Instruments is a high-performance, octal D-type flip-flop IC designed for automotive and industrial applications. This device features eight edge-triggered D-type flip-flops with clear inputs, making it ideal for use in buffer/line driver, control system, and temporary storage applications.

Each flip-flop has independent data (D), clock (CLK), and clear (CLR) inputs. The flip-flops capture the state of their individual D-inputs on the rising edge of the clock signal, while a low level at the CLR input sets all outputs low, regardless of the other inputs. This synchronous reset feature allows for greater control and predictability in system design.

Constructed with advanced silicon-gate CMOS technology, the PSN74HCS273QPWRQ1 offers a robust set of features including:

  • Wide operating voltage range of 2V to 6V, accommodating a variety of logic levels and power requirements.
  • Low power consumption and high noise immunity characteristic of CMOS circuitry, ensuring reliability and efficiency in operation.
  • High-current outputs that can drive up to 15 LSTTL loads, providing compatibility with legacy systems and ample driving capability for modern designs.
  • ESD protection exceeds JESD 22, ensuring the device's resilience to electrostatic discharge events.
  • Qualified for automotive applications, as indicated by the 'Q1' suffix, meeting the stringent quality and reliability standards required for use in vehicles.

The PSN74HCS273QPWRQ1 is provided in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint suitable for space-constrained applications. Its operational temperature range of -40°C to 85°C enables dependable performance in harsh environments.

Whether used for data storage, buffer storage, or as a holding register, the PSN74HCS273QPWRQ1 from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a high-quality octal flip-flop into their automotive or industrial control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess