EN
  • EN
  • DE

PQ24192IRGER

Part No PQ24192IRGER
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 280209-PQ24192IRGER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ24192IRGER CAD Model

Description

The Texas Instruments PQ24192IRGER is a high-performance, feature-rich product designed to provide a comprehensive solution for a wide range of applications.

  • Type: A power management IC, designed to provide efficient and stable power supply for various electronic devices.
  • Technology: Built on a highly efficient process technology.
  • Benefits: Ideal choice for applications that require high energy efficiency, such as portable and battery-powered devices.
  • Feature: Adjustable output voltage.
  • Advantage: Flexibility to cater to different power requirements.
  • Switching Frequency: Has a high switching frequency.
  • Advantage: Helps to reduce the size of external components, saving space on the PCB.
  • Protection Features: Overvoltage, overcurrent, and thermal protection.
  • Signal: Equipped with a power good signal.
  • Function: Soft-start function.
  • Package: Available in a compact QFN package.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess