EN
  • EN
  • DE

PGA4311UA/1KG4

Part No PGA4311UA/1KG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Volume Control 4 Channel 28-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PGA431
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930326-PGA4311UA/1KG4
Ultra Librarian 3D Model Ultra Librarian PGA4311UA/1KG4 CAD Model

Description

The PGA4311UA/1KG4 is a high-performance, quad-channel analog volume control designed by Texas Instruments. This precision device is crafted to offer exceptional audio quality and flexibility, making it an ideal solution for professional audio applications, high-fidelity home theaters, and other multi-channel audio systems.

Key Features

  • Channel Configuration: The PGA4311UA/1KG4 features a quad configuration that allows for simultaneous control of four audio channels, providing a cohesive volume adjustment experience across multiple audio streams.
  • High Resolution: With 256 steps of smooth volume control, users can fine-tune their audio to the perfect level with high precision and minimal noise.
  • Wide Supply Range: The device operates on a wide supply range, making it compatible with a variety of audio systems and ensuring reliable performance across different power environments.
  • Low Distortion: The PGA4311UA/1KG4 boasts an extremely low total harmonic distortion plus noise (THD+N), ensuring the audio output is crisp and clear, preserving the integrity of the original sound.
  • Serial Control Interface: It incorporates a serial control interface that allows for easy integration into digital systems, providing convenient control over volume settings via a microcontroller or processor.

Applications

The PGA4311UA/1KG4 is versatile and can be used in a wide range of applications, including:

  • Professional Audio Mixing Consoles
  • Multi-channel Audio Recorders
  • Home Theater Systems
  • Automotive Audio Systems

Quality and Reliability

As a product of Texas Instruments, the PGA4311UA/1KG4 is manufactured to meet high standards for quality and reliability. Customers can trust in the device's performance and durability for their critical audio applications.

Package and Availability

The PGA4311UA/1KG4 is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for adequate thermal performance. It is readily available for order in bulk quantities, ensuring that large-scale projects can be supported without supply concerns.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $2.0045
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess