EN
  • EN
  • DE

PGA2311PA

Part No PGA2311PA
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Voltage - Supply ±4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 31.5dB ~ -95.5dB
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number PGA2311
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 654477-PGA2311PA
Ultra Librarian 3D Model Ultra Librarian PGA2311PA CAD Model

Description

Introducing the PGA2311PA from Texas Instruments

The PGA2311PA is a high-performance, stereo audio volume control designed by Texas Instruments, suitable for professional and high-end consumer audio applications. This innovative product features a high-quality, voltage-controlled attenuator circuit and a precision operational amplifier in each channel to provide outstanding audio performance.

Key Features

  • High-Quality Sound: The PGA2311PA boasts exceptionally low noise and distortion levels, providing crystal-clear sound quality that meets the demands of audiophiles and professionals alike.
  • Wide Gain Range: With a gain range of -95.5dB to +31.5dB, users have extensive control over volume levels, allowing for precise adjustments to suit any listening environment.
  • Flexible Control Options: Volume can be controlled via a microcontroller or an external control interface, offering versatility in system design and user interaction.
  • Single-Supply Operation: This device operates on a single supply voltage ranging from ±2.5V to ±5.5V, simplifying power supply design and ensuring compatibility with a variety of audio systems.
  • Durable and Reliable: Encased in a 16-pin DIP (Dual In-line Package), the PGA2311PA is designed for durability and long-term reliability in a wide range of operating conditions.

Applications

The PGA2311PA is ideal for a multitude of applications, including:

  • Professional audio mixing consoles
  • High-fidelity home theaters and audio systems
  • Studio recording equipment
  • Automotive audio systems
  • Any application requiring high-quality, remote-controllable volume adjustment

Why Choose the PGA2311PA?

With its combination of high-fidelity audio performance, extensive volume control range, and ease of integration into various systems, the PGA2311PA from Texas Instruments stands out as a top choice for designers looking to enhance the audio experience in their products. Whether you are developing a state-of-the-art home audio system or a sophisticated sound mixing console, the PGA2311PA offers the quality and functionality necessary to achieve exceptional sound control.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7174 $50.8696
10+ $10.4348 $104.3480
15+ $10.1088 $151.6320
21+ $9.7827 $205.4367
27+ $9.4566 $255.3282
36+ $8.4783 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess