EN
  • EN
  • DE

PDS90UB960WRTDTQ1

Part No PDS90UB960WRTDTQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Quad 2MP Camera Hub FPD-Link III Deserializer With Dual CSI-2 Output Ports 64-VQFN -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 64
RoHS Non-Compliant
Win Source Part Number 1001316-PDS90UB960WRTDTQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDS90UB960WRTDTQ1 CAD Model

Description

Introducing the PDS90UB960WRTDTQ1 from Texas Instruments

The PDS90UB960WRTDTQ1 is a state-of-the-art automotive camera hub from Texas Instruments, designed to provide unparalleled performance in advanced driver assistance systems (ADAS). This product is part of TI's PurePath™ technology lineup, which is renowned for delivering exceptional signal integrity and system robustness.

Key Features

  • High-Speed Data Aggregation: The PDS90UB960WRTDTQ1 is capable of aggregating data from up to four cameras, supporting high-speed data transfer rates. This enables real-time processing of video streams for critical ADAS functions such as object detection, lane departure warning, and adaptive cruise control.
  • Enhanced Connectivity: With support for MIPI CSI-2 outputs, this hub can seamlessly interface with the latest automotive processors and SoCs, ensuring compatibility with cutting-edge vehicle systems and architectures.
  • Robust Design: Designed with automotive applications in mind, the PDS90UB960WRTDTQ1 is built to withstand harsh environments and meet the rigorous standards of the automotive industry, including AEC-Q100 qualification.
  • Advanced Diagnostics: The device includes built-in diagnostic capabilities that enable real-time monitoring of system health, ensuring reliable performance and aiding in the quick identification and resolution of potential issues.

Applications

The PDS90UB960WRTDTQ1 is ideal for a wide range of automotive applications, particularly those requiring high-bandwidth video data transfer and processing, such as:

  • Surround-view systems
  • Rear-view camera systems
  • Driver monitoring systems
  • Advanced parking assistance systems

Technical Specifications

With its robust technical specifications, the PDS90UB960WRTDTQ1 is engineered to meet the demanding needs of modern vehicles:

  • Operating Temperature Range: -40°C to +105°C
  • Input Interface: FPD-Link III
  • Output Interface: MIPI CSI-2
  • Package: 64-pin HTQFP

The PDS90UB960WRTDTQ1 from Texas Instruments represents a significant advancement in automotive camera technology. Its combination of high-speed data aggregation, connectivity, and robustness makes it an essential component for the next generation of ADAS solutions.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2272 $56.4544
5+ $23.1608 $115.8040
7+ $22.4371 $157.0597
10+ $21.7133 $217.1330
12+ $20.9895 $251.8740
16+ $18.8182 $301.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess