EN
  • EN
  • DE

PD2145I

Part No PD2145I
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 271240-PD2145I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD2145I CAD Model

Description

Product PD2145I is an advanced, high-performance semiconductor device from Texas Instruments (TI), a leading global electronics company specializing in designing and manufacturing semiconductors and various integrated circuits.

  • Design: Designed with cutting-edge technology that ensures high performance, reliability, and durability.
  • Functionality: Built to deliver excellent power management, which is a critical factor for a wide range of electronic devices
  • Feature: Low power consumption - makes it an ideal choice for battery-powered devices.
  • Performance: Delivers high-speed performance and has excellent signal processing capabilities
  • Protection: Built-in safeguards against various potential issues such as overvoltage, overcurrent, and overheating.
  • Compatibility: Designed to work seamlessly with a wide range of other electronic components.
  • Compliance: Compliant with various international standards

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess