EN
  • EN
  • DE

PCM56U/1KG4

Part No PCM56U/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 16BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features DAC, Audio 16 b - PCM 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name PCM56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930159-PCM56U/1KG4
Ultra Librarian 3D Model Ultra Librarian PCM56U/1KG4 CAD Model

Description

The PCM56U/1KG4 is a high-performance, single-chip digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision audio DAC is designed for professional and high-end consumer audio applications, offering exceptional sound quality and accuracy.

Key Features

  • High Resolution: The PCM56U/1KG4 features 16-bit resolution, providing high-fidelity audio reproduction with a dynamic range that satisfies the requirements of the most demanding audio systems.
  • Sampling Rates: This DAC supports a wide range of sampling rates, making it versatile for various audio formats and ensuring compatibility with multiple digital audio sources.
  • Low Distortion: Texas Instruments has engineered the PCM56U/1KG4 to have low total harmonic distortion (THD), which translates to clearer, more accurate sound without unwanted artifacts.
  • Built-in Digital Filter: The inclusion of a digital filter helps to reduce noise and improve the signal-to-noise ratio, resulting in a cleaner audio output.
  • Easy Integration: The compact form factor and simple interface allow for easy integration into audio systems without requiring extensive additional components or complex circuitry.

Applications

The PCM56U/1KG4 is ideal for a variety of applications where audio quality is paramount. It is often used in:

  • High-end audio and home theater systems
  • Professional studio equipment
  • Audio workstations
  • Digital mixing consoles
  • CD players and digital audio players

Reliability and Support

As with all Texas Instruments products, the PCM56U/1KG4 is manufactured to the highest standards of quality and reliability. Customers can also benefit from Texas Instruments' extensive technical support and documentation, ensuring that integrating the PCM56U/1KG4 into your audio system will be a smooth and successful process.

Whether you are designing a consumer audio product or professional audio equipment, the PCM56U/1KG4 from Texas Instruments represents an excellent choice for superior audio digital-to-analog conversion.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess