EN
  • EN
  • DE

DRV5013BCQDBZRQ1

Part No DRV5013BCQDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51071-6,DRV5013BCQDBZRQ1-ND,296-51071-2,296-51071-1,TEXTISDRV5013BCQDBZRQ1,2156-DRV5013BCQDBZRQ1
Standard Package 3,000
Win Source Part Number 990745-DRV5013BCQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013BCQDBZRQ1 CAD Model

Description

DRV5013BCQDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5013BCQDBZRQ1 is a digital latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This sensor is specifically engineered to provide reliable and precise magnetic sensing in a wide variety of applications, including but not limited to automotive and industrial systems.

Key Features:

  • Magnetic Sensing Type: The device includes a latch-type Hall sensor, which means it holds its output state until a subsequent opposite-polarity magnetic field is detected.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2.5V to 38V, making it suitable for various power environments.
  • Output: The sensor provides a digital bipolar-latch output, which is highly reliable and offers a straightforward interface to microcontrollers and other logic systems.
  • Temperature Range: The DRV5013BCQDBZRQ1 is designed to perform over an extended temperature range from -40°C to 125°C, ensuring operation in harsh environmental conditions.
  • Power Consumption: It features a low power consumption, which is critical for energy-sensitive applications.
  • Package: The device comes in a small, leaded SOT-23 package that is easy to integrate into various designs, providing a compact solution without compromising performance.

Applications:

The DRV5013BCQDBZRQ1 is versatile and can be used in multiple applications, including:

  • Position and speed sensing in motors and encoders
  • Proximity detection for security systems
  • Flow meters in industrial automation
  • End-of-travel sensing in consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the DRV5013BCQDBZRQ1 is manufactured to meet high-quality standards. Its robust design ensures reliable performance even in the most demanding conditions, and it is qualified for automotive applications, adhering to stringent industry requirements.

The DRV5013BCQDBZRQ1 Hall effect sensor from Texas Instruments combines precision, durability, and flexibility, making it an ideal choice for designers looking to incorporate accurate magnetic sensing capabilities into their projects.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4337 $52.0440
285+ $0.3559 $101.4315
440+ $0.3448 $151.7120
600+ $0.3336 $200.1600
780+ $0.3225 $251.5500
1,040+ $0.2892 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess