The PCM1608KYIPTRVS is an advanced, high-performance audio codec product designed and manufactured by Texas Instruments, a renowned global semiconductor company.
- Bit/Sampling: 24-bit, 96-kHz, multichannel audio codec
- Converters: Six 24-bit, 96-kHz digital-to-analog converters (DACs) and two 24-bit, 96-kHz analog-to-digital converters (ADCs)
- DAC Dynamic Range: 105 dB
- ADC Dynamic Range: 98 dB
- Feature: Programmable volume control and mute function for all channels
- Feature: Built-in digital audio processing block (3-band equalizer, a dynamic range controller, and a de-emphasis filter)
- Package: TSSOP power pad package
- Operating Temperature Range: Wide
- Power Consumption: Low