EN
  • EN
  • DE

PCM1602APTR

Part No PCM1602APTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz Sampling, 6-Channel, Enhanced Multilevel, Delta-Sigma Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1236346-PCM1602APTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1602
Introduction Date April 19, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1602APTR CAD Model

Description

Product Overview: PCM1602APTR from Texas Instruments

The PCM1602APTR is a high-performance, single-chip, 24-bit stereo audio digital-to-analog converter (DAC) from Texas Instruments that provides exceptional sound quality and features. It is designed for a wide range of applications, including professional audio equipment, DVD players, high-fidelity home theaters, and digital mixing consoles.

Key Features

  • High-Resolution Audio: With 24-bit resolution, the PCM1602APTR ensures high-fidelity audio reproduction with an extensive dynamic range that can satisfy the requirements of even the most demanding audio enthusiasts.
  • Sampling Rate Flexibility: The DAC supports a wide range of sampling rates from 8 kHz to 96 kHz, making it versatile for various digital audio formats and quality levels.
  • System Integration: The device includes a digital filter and an 8x oversampling interpolation filter, which minimizes the need for external components and simplifies system design.
  • Dynamic Performance: It offers a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean and accurate audio signal conversion.
  • Easy Interface: The PCM1602APTR features a simple serial audio interface that is compatible with standard formats, enabling easy integration with digital signal processors (DSPs) and microcontrollers.

Applications

  • Professional Audio Systems
  • DVD Players and Recorders
  • High-End A/V Receivers
  • Digital Mixing Consoles
  • Car Audio Systems
  • Other applications requiring high-quality audio DACs

Package and Quality

The PCM1602APTR comes in a TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that each component meets rigorous industry standards for performance and reliability.

Conclusion

With its superior audio quality, flexible sampling rates, and ease of integration, the PCM1602APTR from Texas Instruments stands out as an ideal solution for designers and manufacturers looking to enhance their audio systems with high-fidelity sound. Its robust feature set and reliable performance make it a go-to choice for a broad spectrum of high-end audio applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7758 $51.9822
22+ $4.7392 $104.2624
33+ $4.5911 $151.5063
46+ $4.4430 $204.3780
59+ $4.2949 $253.3991
78+ $3.8506 $300.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess