EN
  • EN
  • DE

PCI2050ZHK

Part No PCI2050ZHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 32-BIT 209-BGA / PCI Bridge Chip 32bit 66MHz 32bit 209-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 209-LFBGA
Manufacturer Package 209-BGA MICROSTAR (16x16)
Mounting SMD
Win Source Part Number 791560-PCI2050ZHK
Popularity Medium
Supply and Demand Status Limited
Family Name PCI2050ZHK
Introduction Date August 24, 2004
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCI2050ZHK CAD Model

Description

Product Overview: Texas Instruments PCI2050ZHK

The Texas Instruments PCI2050ZHK is a high-performance, 32-bit PCI-to-PCI bridge that is designed to extend the capabilities of PCI-based systems. This bridge chip is an essential component for system developers looking to expand or create a hierarchical bus structure within a PC or embedded system. With its ability to seamlessly interface between primary and secondary PCI buses, the PCI2050ZHK ensures efficient communication and data transfer between various subsystems.

Key Features

  • PCI Interface: Compliant with PCI Local Bus Specification, Revision 2.2, the PCI2050ZHK offers a 32-bit, 33MHz performance on both primary and secondary buses, ensuring compatibility with a wide range of PCI devices.
  • Dual PCI Bus: Features dual independent PCI bus interfaces which allow for flexible system design and increased bandwidth for connected devices.
  • High-Speed Data Transfer: Supports a high data transfer rate, making it ideal for systems that require fast and efficient data movement, such as data acquisition, industrial control, and telecommunications.
  • Low Power Consumption: Designed with power management in mind, the PCI2050ZHK offers a low-power operation mode, reducing overall system power consumption.
  • Advanced Configuration: Comes with advanced configuration options through the PCI configuration space, allowing system integrators to optimize the performance for specific applications.

Applications

The PCI2050ZHK is suited for a variety of applications where multiple PCI devices need to be connected. It is particularly useful in:

  • Embedded systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Data acquisition systems
  • Server and storage systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PCI2050ZHK is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability and performance in critical applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1958 $57.5874
7+ $15.7504 $110.2528
10+ $15.2582 $152.5820
14+ $14.7660 $206.7240
18+ $14.2738 $256.9284
24+ $12.7972 $307.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess