EN
  • EN
  • DE

PCI2050BIZHK

Part No PCI2050BIZHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Mounting Type Surface Mount
Base Product Number PCI2050
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270574-PCI2050BIZHK
Ultra Librarian 3D Model Ultra Librarian PCI2050BIZHK CAD Model

Description

The PCI2050BIZHK is a high-performance, robust product from Texas Instruments, a renowned global semiconductor company that specializes in the design and manufacturing of analog ICs and embedded processors.

  • Product: PCI-to-PCI Bridge device
  • Primary PCI Interface: 32-bit, 33MHz
  • Secondary PCI Interface: 32-bit, 33MHz
  • Operation: Supports simultaneous operation of both PCI buses
  • PCI Interfaces: Two fully independent, each with its own configuration space
  • Power Management: Active, doze, nap, and sleep modes
  • Technology: Advanced semiconductor technology
  • Compatibility: PCI Local Bus Specification, Revision 2.3, Windows, Linux

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $550.7463 $550.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess