EN
  • EN
  • DE

PCA8550PWR

Part No PCA8550PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PCA855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-9632-6, -PCA8550PWRE4, 296-9632-1-NDR, -PCA8550PWRE4-NDR, -PCA8550PWR-NDR, 296-9632-2-NDR, -296-9632-1-ND, 296-9632-2, -296-9632-1, 296-9632-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930080-PCA8550PWR
Ultra Librarian 3D Model Ultra Librarian PCA8550PWR CAD Model

Description

The PCA8550PWR is a high-performance, feature-rich device developed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of TI's extensive portfolio of products that cater to a wide range of applications, from industrial to consumer electronics.

Key Features

  • Device Type: The PCA8550PWR is a Power Management IC, designed to efficiently manage and distribute power within electronic systems.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications due to its small footprint.
  • Pin Count: The device comes with a practical number of pins to facilitate easy integration into a variety of circuit designs.
  • Operating Temperature: Texas Instruments has engineered this IC to operate within a broad temperature range, making it versatile for use in diverse environmental conditions.

Applications

The PCA8550PWR is adept at power management in various electronic systems. Its robust design and flexibility make it an excellent choice for:

  • Portable and battery-powered devices, where power efficiency is crucial.
  • Automotive electronics, which require reliable performance over a wide range of temperatures.
  • Industrial control systems, where stable power supply is essential for operational integrity.
  • Consumer electronics, such as smartphones and laptops, which demand compact and efficient power management solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PCA8550PWR is no exception. It is built to meet high standards of reliability, ensuring long-term performance in the field. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

Customers choosing the PCA8550PWR benefit from Texas Instruments' extensive support network. This includes access to detailed datasheets, application notes, and design resources to accelerate product development and ensure successful integration into various applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess