EN
  • EN
  • DE

P3027BZQW

Part No P3027BZQW
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 265928-P3027BZQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3027BZQW CAD Model

Description

The Texas Instruments Product P3027BZQW is a highly advanced and sophisticated piece of technology that has been designed to provide optimal performance in a wide range of applications.

  • Type: Integrated circuit (IC).
  • Technology: Built with cutting-edge technology to ensure high functionality and efficiency.
  • Characteristics: High-speed performance, low power consumption, and high-level integration.
  • High-Speed Performance: Designed to operate at high frequencies, allowing for fast data processing and transmission.
  • Low Power Consumption: Designed to operate with minimal power, thereby reducing energy costs and contributing to environmental sustainability.
  • High Level of Integration: Combines multiple functions into a single chip.
  • Reliability: Built to last; designed to withstand harsh conditions and to operate reliably over a long period of time.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess