EN
  • EN
  • DE

OPA860IDRG4

Part No OPA860IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Bandwidth OPERATIONAL TRANSCONDUCTANCE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Transconductance
Number of Circuits 1
SR - Slew Rate 3500 V/μs
GBP - Gain Bandwidth Product 470MHz
Current - Input Bias 1μA
Voltage - Input Offset 3mV
Operating Supply Current 11.2mA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233990-OPA860IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA860
Introduction Date November 11, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA860IDRG4 CAD Model

Description

Product Overview: Texas Instruments OPA860IDRG4

The OPA860IDRG4 from Texas Instruments is a versatile, high-performance operational amplifier designed to meet a wide range of application needs. This particular model is part of the OPAx60 series, which is known for its excellent speed-to-power ratio, making it an ideal choice for applications requiring both fast response times and low power consumption.

Key Features

  • Wide Bandwidth: The OPA860IDRG4 offers a wide bandwidth of 1.5 GHz, which is beneficial for high-speed signal processing applications.
  • High Slew Rate: With a high slew rate of 4300 V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Noise: The device exhibits low noise characteristics, which is critical for precision applications and sensitive signal processing.
  • Differential Gain and Phase: It boasts excellent differential gain and phase performance, which is vital for video and communication systems where signal quality is paramount.
  • Single Supply Operation: The OPA860IDRG4 operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Robust Output Drive: Capable of driving complex loads, this op-amp can handle a continuous output current of up to 80 mA, making it suitable for a variety of output stages.

Applications

The OPA860IDRG4 is highly flexible and can be used in various applications, including:

  • High-speed data acquisition systems
  • Video processing
  • Telecommunications
  • Active filters
  • Test and measurement equipment
  • Analog-to-digital driver amplifiers

Package and Quality

This operational amplifier is offered in a compact SOIC-8 (D) package, which allows for easy integration into a wide range of electronic circuits. The OPA860IDRG4 is also part of Texas Instruments' Green initiative, ensuring that the product is lead-free and RoHS compliant. Furthermore, the device is characterized for operation from -40°C to +85°C, assuring reliable performance across various environmental conditions.

With its exceptional performance and versatility, the Texas Instruments OPA860IDRG4 operational amplifier is a top-tier choice for designers looking to enhance the speed and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5764 $58.3056
9+ $11.9602 $107.6418
13+ $11.5864 $150.6232
18+ $11.2127 $201.8286
24+ $10.8389 $260.1336
31+ $9.7176 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess