EN
  • EN
  • DE

OPA810IDBVR

Part No OPA810IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 254V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 140 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.8mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA810IDBVRTR
Standard Package 3,000
Win Source Part Number 997310-OPA810IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA810IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA810IDBVR

The OPA810IDBVR from Texas Instruments is a high-performance, voltage-feedback operational amplifier designed to deliver precision and speed for a wide range of applications. This op-amp is part of TI's renowned OPAx10 series, known for its excellent dynamic response and low distortion characteristics. The OPA810IDBVR is particularly suitable for professional audio equipment, test and measurement instruments, active filters, and high-speed integrators due to its exceptional linearity and bandwidth.

Key Features

  • Wide Bandwidth: The OPA810IDBVR boasts a wide bandwidth of 200MHz, which is ideal for high-speed signal processing applications.
  • Low Noise Performance: With a low voltage noise density of 2.2nV/√Hz, this operational amplifier ensures a clean and precise signal amplification, minimizing the impact of undesired noise in sensitive applications.
  • High Slew Rate: A high slew rate of 410V/μs enables the OPA810IDBVR to handle rapid changes in input signals without distortion, making it perfect for video processing and other high-speed applications.
  • Low Harmonic Distortion: The device features a very low total harmonic distortion (THD), which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • Single-Supply Operation: It can operate from a single +4.5V to +12V power supply, offering flexibility in various circuit designs.
  • Output Short-Circuit Protection: This built-in feature ensures reliability and longevity of the device by protecting it against potential damage from output short circuits.

Package and Availability

The OPA810IDBVR comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. The small form factor does not compromise its performance or reliability, allowing designers to incorporate it into tight layouts without sacrificing functionality. Texas Instruments provides this op-amp in various ordering options, including large quantities and reel packaging for automated assembly processes.

Applications

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Amplifiers
  • High-Speed Integrators
  • Video Processing Systems

With its combination of high speed, precision, and robustness, the OPA810IDBVR is a versatile component that can enhance the performance of advanced electronic systems across multiple industries.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess