EN
  • EN
  • DE

OPA680N/250

Part No OPA680N/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SpeedPlus(TM) Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Contains Lead
Number of Circuits 1
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Slew Rate 250 V/µs
Win Source Part Number 1030702-OPA680N/250
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA680N/250 CAD Model

Description

The OPA680N/250 is a high-performance operational amplifier from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This device is part of the OPAx680 series, which is renowned for its exceptional speed and bandwidth characteristics.

Key Features

  • High Bandwidth: The OPA680N/250 offers a wide bandwidth of 4300 MHz at a gain of +2, making it suitable for high-speed applications such as video processing, telecommunications, and A/D drivers.
  • Low Distortion: With its low harmonic distortion, the device ensures signal integrity, critical in professional audio and instrumentation systems.
  • High Output Current: The device can deliver an output current of up to 250 mA, which is ideal for driving heavy loads or for applications that require high current capabilities.
  • Single Supply Operation: It is capable of operating from a single +5V supply, simplifying power supply design and making it compatible with a wide range of applications.
  • SOT-23 Packaging: The OPA680N/250 comes in a compact SOT-23 package, which minimizes the board space required and is convenient for high-density circuit designs.

Applications

The Texas Instruments OPA680N/250 is versatile and can be used in various applications, including:

  • Cable drivers
  • Video amplifiers
  • Test equipment
  • Professional audio equipment
  • ADC/DAC buffer amplifiers

Quality and Reliability

As with all Texas Instruments products, the OPA680N/250 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Its robust design and advanced semiconductor technology result in a product that you can trust for critical applications.

Conclusion

The OPA680N/250 from Texas Instruments is an excellent choice for designers looking for an op-amp with high-speed, low-distortion, and high-output current capabilities. Its versatility and reliability make it suitable for a broad range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess