EN
  • EN
  • DE

OPA653IDRBT

Part No OPA653IDRBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 500MHZ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 2675 V/μs
-3db Bandwidth 500MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 32mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1085074-OPA653IDRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA653IDRBT CAD Model

Description

The OPA653IDRBT is a high-performance, FET-input operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is a part of the OPAx53 series and is characterized by its exceptional speed and precision, making it an ideal choice for a wide range of applications including test and measurement systems, professional audio equipment, and high-speed data acquisition.

Key Features

  • High Speed: The OPA653IDRBT offers a high slew rate and bandwidth, which are critical for maintaining signal fidelity in high-speed applications. It boasts a 1.6 GHz Gain Bandwidth Product (GBWP) and a 900 V/µs slew rate, providing excellent dynamic response.
  • Low Distortion: With its low harmonic distortion, this op-amp minimizes signal degradation, ensuring high-quality output that is particularly important in audio and instrumentation applications.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from 4.5V to 12V, which simplifies power supply design and makes it suitable for portable and battery-powered devices.
  • Robust Output Drive: The OPA653IDRBT can deliver a continuous output current of up to ±65mA and is capable of driving a wide range of loads.
  • Low Noise: With a low input voltage noise density of 5.8 nV/√Hz at 1kHz, the amplifier ensures a clean and precise signal amplification, critical for sensitive applications.

Applications

The versatility of the OPA653IDRBT makes it suitable for various applications, including:

  • High-Speed Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters and Amplifiers
  • Test and Measurement Instruments
  • Analog-to-Digital Driver Amplifiers

Packaging and Quality

The OPA653IDRBT comes in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the rigorous requirements of the industry.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess