EN
  • EN
  • DE

OPA4131UA

Part No OPA4131UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 026121-OPA4131UA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4131UA CAD Model

Description

The OPA4131UA is a high-performance, quad operational amplifier product developed by Texas Instruments.

  • Type: This premium product is part of Texas Instruments' extensive range of semiconductor devices, which have been designed to cater to the needs of a wide array of electronic applications.
  • Characterized By: The OPA4131UA, in particular, is a superior quality operational amplifier that offers a unique blend of performance, versatility, and durability.
  • Ideal Choice: The OPA4131UA is characterized by its high-speed performance and low noise, making it an ideal choice for demanding applications.
  • Bandwidth: It features a wide bandwidth of 2.2 MHz
  • Slew Rate: a slew rate of 1.3 V/µs.
  • Suitable for High-Frequency Applications: This ensures that the device can handle rapid changes in voltage effectively, making it suitable for use in a variety of high-frequency applications.
  • Input Bias Current: One of the key features of the OPA4131UA is its low input bias current, which is typically 10 pA @ 25°C.
  • High Input Impedance: This makes it an excellent choice for applications that require high input impedance.
  • Input Offset Voltage: Additionally, the device also boasts a low input offset voltage of 1.5 mV, which ensures accurate amplification of input signals without significant distortion.
  • Robustness and Durability: The OPA4131UA also stands out for its robustness and durability.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • ESD Resistant: Moreover, it is designed to be resistant to electrostatic discharge (ESD), thereby enhancing its longevity.
  • Easy Implementation and Use: Furthermore, the OPA4131UA is designed for easy implementation and use.
  • Package: It is available in a 14-pin SOIC package, which is compact and easy to mount on a printed circuit board.
  • Supply Voltage Range: The device also features a wide supply voltage range from ±2.5V to ±18V, providing flexibility in terms of the power supply requirements.
  • Summary: In summary, the OPA4131UA from Texas Instruments is a high-quality quad operational amplifier that offers exceptional performance and versatility.
  • Conclusion: Its high-speed, low-noise operation, combined with its robustness and ease of use, make it an excellent choice for a wide range of electronic applications.
  • Precise Signal Amplification: Whether you're designing audio equipment, sensor interfaces, or any other application that requires precise signal amplification, the OPA4131UA is a product that you can rely on.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9704 $59.9112
7+ $16.3860 $114.7020
10+ $15.8739 $158.7390
14+ $15.3618 $215.0652
17+ $14.8498 $252.4466
23+ $13.3136 $306.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,013 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess