EN
  • EN
  • DE

OPA396DCKT

Part No OPA396DCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000301-OPA396DCKT
Manufacturer Texas Instruments
Manufacturer Integrated Circuits (ICs) -Linear -Amplifiers I-nstrumentation, OP Amps, Buffer Amps
Amplifier Type Current Feedback
Slew Rate 1V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 10 µV
Current - Supply 23.5µA
Current - Output / Channel 60 mA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian OPA396DCKT CAD Model

Description

Overview of Texas Instruments OPA396DCKT

The OPA396DCKT is a high-precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring high accuracy and stability. This op-amp features a unique combination of low offset voltage, low noise, and high speed, making it an ideal choice for precision instrumentation, active filters, and data acquisition systems.

Key Features

  • Low Offset Voltage: The OPA396DCKT boasts an ultra-low input offset voltage of only 10 µV (typical), which is crucial for applications where precision is key.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this op-amp ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • High Gain Bandwidth: A high gain bandwidth product of 10 MHz provides the speed required for fast signal processing without sacrificing accuracy.
  • Low Quiescent Current: The device operates with a low quiescent current of 1.1 mA (typical), making it suitable for battery-powered and energy-efficient applications.
  • Rail-to-Rail Output: The OPA396DCKT can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: It is designed to operate from a single +2.7V to +5.5V power supply, which simplifies the design in systems where dual supplies are not available or desirable.

Package and Quality

The OPA396DCKT comes in a compact SC-70 package, which is ideal for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, which is why this operational amplifier is a preferred choice for professionals in the industry.

Applications

Due to its precision and versatility, the OPA396DCKT is suitable for a variety of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Active filtering
  • Data acquisition systems
  • Analog-to-digital converter (ADC) drivers
  • Battery-powered devices

Whether you are developing a medical device, an industrial control system, or a portable consumer product, the OPA396DCKT from Texas Instruments can help you achieve the accuracy and performance your project demands.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0898 $54.4900
115+ $0.8942 $102.8330
175+ $0.8662 $151.5850
240+ $0.8383 $201.1920
310+ $0.8103 $251.1930
415+ $0.7265 $301.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess