EN
  • EN
  • DE

OPA3682

Part No OPA3682
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Triple, Wideband, Fixed Gain Video BUFFER AMPLIFIER With Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233691-OPA3682
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3682 CAD Model

Description

Overview of Texas Instruments OPA3682

The Texas Instruments OPA3682 offers a unique blend of high-speed and versatile operational capabilities that make it an ideal choice for a wide array of applications. This triple, current-feedback operational amplifier (op-amp) stands out with its high bandwidth and fast slew rate, making it perfect for video processing, broadcast equipment, and active filtering tasks.

Key Features

  • High Bandwidth: With a 200MHz bandwidth, the OPA3682 ensures that signals are amplified without significant loss of detail, which is critical for high-frequency applications.
  • Fast Slew Rate: A rapid slew rate of 800V/µs allows this op-amp to handle quick changes in input signals, a feature particularly useful in video and communication systems.
  • Triple Amplifier Design: The integration of three amplifiers in a single package provides a compact solution, simplifying design and reducing board space requirements.
  • Adjustable Gain: Users can set the gain bandwidth product to meet specific application needs, which enhances the op-amp's versatility.
  • Low Distortion: The OPA3682 offers a low harmonic distortion, which is essential for maintaining signal fidelity in audio and video processing.
  • Wide Supply Range: It operates over a supply range of ±5V to ±12V, accommodating various power supply scenarios.

Applications

The OPA3682 is adept at handling tasks that require precise signal amplification with high speed, such as:

  • Video switching and routing
  • Professional video editing equipment
  • Test and measurement instruments
  • High-speed data acquisition
  • Cable drivers
  • RGB amplifiers
  • Active filtering

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the OPA3682 is no exception. Customers can rely on this product to perform consistently across various conditions. Additionally, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to assist with integration and optimization of the OPA3682 in specific applications.

Whether you're designing a high-speed communication system or a professional-grade video editing suite, the OPA3682 from Texas Instruments offers the performance and reliability needed to deliver superior results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess