Product Overview: Texas Instruments OPA335AIDBVT
The OPA335 series of CMOS operational amplifiers offer high-precision performance in a tiny SOT23-5 package. Designed by Texas Instruments, a leader in the semiconductor industry, the OPA335AIDBVT is a single-supply, rail-to-rail operational amplifier with a wide bandwidth and low noise, making it an excellent choice for a variety of applications.
Key Features
- High Precision: The OPA335AIDBVT boasts a low offset voltage of 250 µV (max) and a low drift of 2 µV/°C, ensuring high accuracy in precision applications.
- Low Noise: With a low noise density of 8 nV/√Hz at 1 kHz, this op-amp is suitable for audio and other sensitive applications where noise is a concern.
- Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range in single or dual supply operations.
- Wide Bandwidth: It offers a bandwidth of 2 MHz, which is adequate for a variety of signal processing tasks.
- Power Efficiency: The OPA335AIDBVT operates at a low quiescent current of 350 µA (typical), making it ideal for battery-powered devices.
- Single-Supply Operation: It can operate from a single supply ranging from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
- Extended Temperature Range: The device is operational over an extended temperature range of -40°C to 125°C, suitable for industrial applications.
Applications
The OPA335AIDBVT is versatile and can be used in a wide array of applications including sensor amplification, medical instrumentation, battery-powered devices, and A/D converter buffer amplifiers. Its small size and low power consumption make it an excellent choice for portable electronics, while its precision and low noise characteristics are ideal for high-performance data acquisition systems.
Quality and Reliability
As with all Texas Instruments products, the OPA335AIDBVT is designed to meet the highest standards of quality and reliability. It is RoHS compliant and is manufactured in TI’s state-of-the-art facilities to ensure it meets the rigorous demands of the electronics industry.