EN
  • EN
  • DE

OPA2342EA/2K5

Part No OPA2342EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 1mV
Operating Supply Current 150μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084682-OPA2342EA/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2342EA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA2342EA/2K5

The Texas Instruments OPA2342EA/2K5 is a high-performance, CMOS operational amplifier designed for a wide range of applications. This dual-channel op-amp, which comes in an MSOP-8 package, is well-suited for battery-powered devices due to its low power consumption and wide supply voltage range. The OPA2342EA/2K5 is an excellent choice for designers looking for a balance between performance and power efficiency.

Key Features

  • Low Power Consumption: The OPA2342EA/2K5 is optimized for low power operation, making it ideal for portable and battery-operated applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates from a single supply voltage range of 2.7V to 5.5V, allowing for flexibility in various circuit designs and compatibility with a range of power sources.
  • Rail-to-Rail Output: This operational amplifier features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial in single-supply operations and when driving analog-to-digital converters (ADCs).
  • High-Speed Performance: With a slew rate of 1.2 V/µs and a bandwidth of 5.5 MHz, the OPA2342EA/2K5 is capable of handling high-speed signals and applications requiring fast settling times.

Applications

The OPA2342EA/2K5 is versatile and can be used in various applications, including:

  • Active filters
  • Audio electronics
  • Sensor amplification
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the OPA2342EA/2K5 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. The device is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

In summary, the OPA2342EA/2K5 from Texas Instruments is a reliable and efficient solution for designers who require a high-quality operational amplifier with low power consumption, a wide supply voltage range, and high-speed performance. Whether for consumer electronics, industrial applications, or precision instrumentation, the OPA2342EA/2K5 is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7834 $50.1012
39+ $2.6073 $101.6847
60+ $2.5192 $151.1520
86+ $2.3430 $201.4980
111+ $2.2550 $250.3050
139+ $2.1669 $301.1991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess