EN
  • EN
  • DE

OPA2333AIDGKTG4

Part No OPA2333AIDGKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 350KHZ 8VSSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.16 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 70pA
Voltage - Input Offset 2μV
Operating Supply Current 17μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790980-OPA2333AIDGKTG4
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2333AIDGKTG4 CAD Model

Description

Product Overview: Texas Instruments OPA2333AIDGKTG4 Precision Operational Amplifier

The Texas Instruments OPA2333AIDGKTG4 is a high-precision, low-power operational amplifier that is part of the OPAx333 series of zero-drift, single-supply, rail-to-rail operational amplifiers. This component is designed to offer a blend of low offset voltage, low noise, and high speed, making it an excellent choice for a wide range of applications including sensor signal conditioning, medical equipment, and active filtering.

Key Features

  • Zero-Drift Architecture: The OPA2333AIDGKTG4 features a proprietary auto-calibration technique that continuously corrects for DC offset, resulting in minimal drift over time and temperature.
  • Rail-to-Rail Input/Output: This operational amplifier offers rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Power Consumption: With a quiescent current of just 17 µA, the OPA2333AIDGKTG4 is optimized for battery-powered and energy-efficient designs.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from 1.8V to 5.5V, making it versatile for both portable and stationary applications.
  • High Precision: The device offers a low offset voltage of 10 µV and a low noise density of 1.1 µV/√Hz, ensuring high accuracy in precision applications.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably over an extended industrial temperature range of -40°C to +125°C.

Applications

  • Sensor signal conditioning
  • Portable and battery-powered instruments
  • Medical instrumentation
  • Analog-to-digital converter (ADC) driving
  • Temperature measurements
  • Electronic scales and precision measurement devices
  • Active filtering

The OPA2333AIDGKTG4 comes in a compact VSSOP-8 (DGK) package, making it suitable for space-constrained applications. Its combination of features ensures that it provides consistent performance, making it a reliable choice for designers who require the utmost in precision and power efficiency. Whether you're developing a new medical device or upgrading an existing sensor interface, the OPA2333AIDGKTG4 from Texas Instruments represents a robust, precise solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0848 $54.2400
100+ $1.0162 $101.6200
155+ $0.9818 $152.1790
220+ $0.9132 $200.9040
285+ $0.8789 $250.4865
360+ $0.8445 $304.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,740 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess