EN
  • EN
  • DE

OPA2237EA/250G4

Part No OPA2237EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE-SUPPLY OPERATIONAL AMPLIFIERS MicroAmplifier Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 8.5nA
Voltage - Input Offset 350μV
Operating Supply Current 200μA
Output Current per Channel 8mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233449-OPA2237EA/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2237
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2237EA/250G4 CAD Model

Description

Product Overview: Texas Instruments OPA2237EA/250G4

The OPA2237EA/250G4 is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is part of the OPAx237 series and is well-suited for a wide range of applications, including sensor amplification, active filtering, and data acquisition systems. Its low-noise performance and high accuracy make it an ideal choice for professional and high-end consumer electronics where signal integrity is paramount.

Key Features:

  • Low Offset Voltage: The OPA2237EA/250G4 boasts a low input offset voltage, which ensures that the output signal is a true representation of the input, with minimal error introduced by the amplifier itself.
  • Low Noise: With its low noise density, this op-amp minimizes the addition of unwanted signals to the output, preserving the quality and integrity of the original signal.
  • High Open-Loop Gain: The device provides a high open-loop gain, which allows for a wide range of signal amplification without significant distortion.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a diverse set of applications.
  • Dual Operational Amplifier: This integrated circuit contains two independent op-amps in one package, offering design flexibility and saving board space.

Applications:

The versatility of the OPA2237EA/250G4 makes it suitable for numerous applications, including:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Conversion
  • Active Filtering
  • Analog Processing

Package and Quality:

The OPA2237EA/250G4 comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for surface-mount technology (SMT). This packaging allows for efficient use of PCB (Printed Circuit Board) space and is well-suited for mass production and automated assembly processes. Texas Instruments is committed to maintaining high-quality standards, ensuring that each op-amp meets rigorous performance criteria before it reaches the customer.

With its precise performance and Texas Instruments' reputation for reliability, the OPA2237EA/250G4 operational amplifier stands out as a superior choice for designers seeking to enhance their electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4353 $50.2355
75+ $1.3445 $100.8375
120+ $1.2991 $155.8920
170+ $1.2082 $205.3940
215+ $1.1628 $250.0020
270+ $1.1174 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess