EN
  • EN
  • DE

OPA2205ADGKR

Part No OPA2205ADGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169120-OPA2205ADGKR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Output Type Push-Pull
Slew Rate 4V/µs
Gain Bandwidth Product 3.6 MHz
Current - Input Bias 100 pA
Ultra Librarian 3D Model Ultra Librarian OPA2205ADGKR CAD Model

Description

Overview of Texas Instruments OPA2205ADGKR

The Texas Instruments OPA2205ADGKR is a state-of-the-art operational amplifier that combines high precision with a wide bandwidth, making it an ideal choice for a broad range of applications. This dual-channel op-amp is part of the OPAx205 family of devices that offer improved noise, wider output swing, and are twice as fast with half the quiescent current than the competition.

Key Features

  • Precision Performance: The OPA2205ADGKR features low offset voltage (25 µV max) and low drift (0.8 µV/°C max), ensuring accuracy and stability in high-precision circuits.
  • Wide Bandwidth: With a 10 MHz bandwidth and 20 V/µs slew rate, this op-amp can handle fast signal changes, making it suitable for high-speed filtering, data acquisition, and audio applications.
  • Low Noise: It offers a low noise density of 7.5 nV/√Hz at 1 kHz, which is critical for applications requiring high signal integrity.
  • Quiescent Current: The device operates with a low quiescent current of 1.6 mA per channel, which is beneficial for power-sensitive designs.
  • Rail-to-Rail Output: The OPA2205ADGKR provides a rail-to-rail output swing, which maximizes dynamic range within the supply voltages.
  • Wide Supply Range: It can be operated from a single supply of 4.0 V to 36 V or a dual supply of ±2 V to ±18 V, offering design flexibility.

Applications

The OPA2205ADGKR is versatile and can be used in a variety of applications, including:

  • Test and measurement equipment
  • Precision instrumentation
  • Active filters
  • Audio and acoustic systems
  • Data acquisition systems
  • Analog-to-digital converter (ADC) drivers

Package and Quality

Enclosed in an 8-pin MSOP (DGK) package, the OPA2205ADGKR is designed for compact and space-constrained applications. The device is also RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring reliability and performance for critical applications.

With its combination of precision, low power, and high-speed operation, the OPA2205ADGKR from Texas Instruments is a compelling solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8663 $50.2619
32+ $3.1723 $101.5136
49+ $3.0732 $150.5868
68+ $2.9741 $202.2388
87+ $2.8749 $250.1163
117+ $2.5775 $301.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess