EN
  • EN
  • DE

OPA2196IDGKR

Part No OPA2196IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name OPA2196
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA2196IDGKR-ND, 296-47083-6, 296-47083-1, 296-47083-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852335-OPA2196IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2196IDGKR CAD Model

Description

Product Overview: OPA2196IDGKR from Texas Instruments

The OPA2196IDGKR is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the OPAx196 family, which is renowned for its low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications including test and measurement, industrial control systems, medical devices, and audio equipment.

The OPA2196IDGKR comes in an ultra-small MSOP-8 (DGK) package, which is suitable for space-constrained applications. It features a dual-channel configuration, providing design flexibility and the ability to drive two separate signal paths with a single device. With a wide supply range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, this operational amplifier can accommodate a variety of power requirements, making it versatile for both single and dual-supply operations.

The device boasts a low offset voltage of 25 µV (typical) and a low input bias current of 8 pA (typical), ensuring high accuracy in signal amplification. Its low noise density of 7.5 nV/√Hz at 1 kHz helps maintain signal integrity, which is critical in high-fidelity audio applications and precise measurement systems. Furthermore, the OPA2196IDGKR exhibits a wide bandwidth of 10 MHz and a slew rate of 20 V/µs, allowing it to handle a broad range of frequencies without significant signal degradation.

Another key feature of the OPA2196IDGKR is its robust electromagnetic interference (EMI) protection. This makes the op-amp resistant to disruptions caused by radio-frequency interference, which is particularly important in industrial environments where such disturbances are common. The device also includes features such as rail-to-rail output, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in battery-powered applications.

Overall, the OPA2196IDGKR from Texas Instruments is a reliable and high-performance operational amplifier that meets the stringent requirements of modern electronic systems. Its combination of precision, low power, and versatility makes it an excellent choice for designers seeking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9000 $57.0000
65+ $1.5590 $101.3350
100+ $1.5103 $151.0300
140+ $1.4615 $204.6100
180+ $1.4128 $254.3040
240+ $1.2667 $304.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess