EN
  • EN
  • DE

OPA2191IDGKT

Part No OPA2191IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7.5V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 5 µV
Current - Supply 140µA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2191
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353775-OPA2191IDGKT
Ultra Librarian 3D Model Ultra Librarian OPA2191IDGKT CAD Model

Description

Product Overview: Texas Instruments OPA2191IDGKT

The OPA2191IDGKT from Texas Instruments is a high-precision, low-noise operational amplifier designed for a wide range of applications. This op-amp is part of TI's portfolio of industry-leading analog solutions, offering exceptional performance for power-sensitive applications. The OPA2191IDGKT is housed in an 8-pin MSOP (DGK) package, making it suitable for space-constrained applications.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances overall accuracy in precision applications.
  • Low Noise: With its low noise density, the OPA2191IDGKT is ideal for applications that require a high signal-to-noise ratio.
  • Wide Supply Range: The operational amplifier operates over a wide supply range, accommodating various applications from single-supply to dual-supply configurations.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OPA2191IDGKT ensures stability and precision in environments with common-mode interference.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding the amplifier from damage due to overheating.

Applications

The OPA2191IDGKT is versatile and can be used in a variety of applications, including:

  • Test and measurement equipment
  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Audio and hi-fi systems

Performance Specifications

With a low input bias current and a wide bandwidth, the OPA2191IDGKT provides stable performance over a broad range of operating conditions. The device's rail-to-rail output swing ensures maximum dynamic range, making it an excellent choice for driving analog-to-digital converters (ADCs).

The OPA2191IDGKT from Texas Instruments represents a balance of precision, power efficiency, and versatility, suitable for a broad spectrum of high-performance applications. Its robust design and comprehensive features make it a reliable choice for engineers and designers seeking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6876 $51.6264
34+ $3.0258 $102.8772
52+ $2.9312 $152.4224
71+ $2.8367 $201.4057
92+ $2.7421 $252.2732
123+ $2.4584 $302.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess