Product Overview: OPA172IDBVR
The OPA172IDBVR is a precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring high performance and reliability. This operational amplifier is part of TI's OPAx172 series, which are known for their low noise, low input bias current, and low power consumption, making them ideal for precision applications.
Key Features
- Wide Supply Range: The OPA172IDBVR operates over a broad supply voltage range of 4.5 V to 36 V, or ±2.25 V to ±18 V for dual-supply operations, accommodating various application requirements.
- Low Offset Voltage: It boasts a low input offset voltage of 500 µV (max) at 25°C, which is essential for precision measurement and control systems.
- High Bandwidth: With a bandwidth of 10 MHz, this op-amp can be used in high-speed signal processing applications.
- Low Quiescent Current: The device features a low quiescent current of 1.6 mA per channel, making it suitable for battery-powered and energy-efficient applications.
- High Output Drive Capability: It can deliver a high output drive current, which is beneficial when driving heavy loads.
- Robust ESD Protection: The OPA172IDBVR is designed with an ESD protection circuit, ensuring durability against electrostatic discharges.
- Extended Temperature Range: This operational amplifier is operational over an extended industrial temperature range of -40°C to +125°C.
Applications
The versatility of the OPA172IDBVR makes it suitable for a range of applications, including but not limited to:
- Test and measurement equipment
- Precision data acquisition systems
- Active filtering
- Audio and signal conditioning
- Industrial control systems
- Analog front-ends for data converters
Package and Quality
The OPA172IDBVR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each product meets rigorous quality and performance criteria.