EN
  • EN
  • DE

OPA1692IDR

Part No OPA1692IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC / Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tape & Reel
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 5.1 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 250 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA1692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-51489-1,296-51489-2,OPA1692IDR-ND,296-51489-6
Standard Package 2,500
Win Source Part Number 960983-OPA1692IDR
Ultra Librarian 3D Model Ultra Librarian OPA1692IDR CAD Model

Description

OPA1692IDR Audio Op-Amp

The OPA1692IDR is a state-of-the-art audio operational amplifier designed and manufactured by Texas Instruments. This high-performance op-amp is part of TI's renowned OPA series, known for providing excellent audio quality and low distortion, making it an ideal choice for a wide range of audio applications.

Featuring a unique SoundPlus™ technology, the OPA1692IDR delivers ultra-low noise and harmonic distortion, which translates into clear, accurate audio reproduction. The device operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, offering flexibility in various circuit configurations and ensuring compatibility with a multitude of audio systems.

The OPA1692IDR boasts a high slew rate and wide bandwidth, which are essential for maintaining signal fidelity across the audio spectrum. With a slew rate of 10V/μs and a bandwidth of 10MHz, this op-amp can handle high-speed signals without compromising audio quality. Additionally, its low total harmonic distortion plus noise (THD+N) of 0.0001% at 1kHz makes it suitable for high-fidelity audio systems, professional audio equipment, and studio-grade recording devices.

This audio op-amp is also characterized by its low quiescent current, which improves energy efficiency and makes it suitable for battery-powered devices. The OPA1692IDR comes in a compact SOIC-8 package, allowing for space-saving designs in portable and compact audio applications.

Texas Instruments provides comprehensive technical support for the OPA1692IDR, including detailed datasheets, application notes, and design resources. This ensures that engineers can optimize the performance of this op-amp in their audio circuits and achieve the best possible sound quality in their end products.

Whether you're designing high-end audio equipment, professional mixing consoles, or compact audio interfaces, the OPA1692IDR from Texas Instruments is an excellent choice for ensuring top-tier audio performance in your applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0051 $50.2550
125+ $0.8247 $103.0875
190+ $0.7989 $151.7910
260+ $0.7732 $201.0320
335+ $0.7474 $250.3790
450+ $0.6701 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess