EN
  • EN
  • DE

ONET8531TYS9

Part No ONET8531TYS9
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 1 CIRC DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Transimpedance Amplifier 1 Circuit Differential Diesale
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package Die
Case / Package Diesale
Family Name ONET8531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888025-ONET8531TYS9
Ultra Librarian 3D Model Ultra Librarian ONET8531TYS9 CAD Model

Description

The ONET8531TYS9 is a high-performance, low-power transimpedance amplifier designed by Texas Instruments, tailored for optical networking applications. This advanced component is part of TI's extensive portfolio of high-speed communication devices, engineered to cater to the increasing demands for faster data transmission and reliable performance in the field of telecommunications and data centers.

Key Features

  • High Bandwidth: The ONET8531TYS9 offers a wide bandwidth which ensures high-speed data transmission, making it suitable for advanced optical networking systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transimpedance amplifier operates with a low power consumption, reducing the thermal footprint and enhancing system reliability.
  • High Transimpedance Gain: The device provides high transimpedance gain, which is critical for converting the small currents from photodiodes to a usable voltage with minimal signal loss.
  • Excellent Signal Integrity: The ONET8531TYS9 is optimized for signal integrity, delivering clean and stable outputs even at high data rates, which is essential for maintaining the quality of the optical signal.
  • Compact Form Factor: The compact package design allows for integration into space-constrained applications without sacrificing performance.

Applications

The ONET8531TYS9 is ideally suited for a variety of applications including:

  • 10 Gbps, 40 Gbps, and 100 Gbps optical receivers
  • SONET/SDH, Ethernet, and Fibre Channel systems
  • Active optical cables and transceivers
  • Data center interconnects

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ONET8531TYS9 is built to meet the highest industry standards, ensuring long-term performance and stability in mission-critical systems. With Texas Instruments' extensive support and resources, customers can confidently integrate the ONET8531TYS9 into their optical solutions knowing they are backed by one of the leaders in semiconductor technology.

Summary

The ONET8531TYS9 from Texas Instruments is a state-of-the-art transimpedance amplifier that offers exceptional performance for high-speed optical networking. Its combination of high bandwidth, low power consumption, high gain, and compact size makes it an excellent choice for designers looking to enhance their optical communication systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0708 $54.6372
21+ $4.9812 $104.6052
32+ $4.8256 $154.4192
43+ $4.6699 $200.8057
56+ $4.5142 $252.7952
75+ $4.0472 $303.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess