EN
  • EN
  • DE

OMAP1621BZZG

Part No OMAP1621BZZG
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833102-OMAP1621BZZG
Ultra Librarian 3D Model Ultra Librarian OMAP1621BZZG CAD Model

Description

The OMAP1621BZZG is a sophisticated system-on-chip (SoC) from the renowned manufacturer Texas Instruments, designed to deliver high-performance multimedia and application processing capabilities. This versatile product is a perfect fit for a wide range of devices, especially those requiring advanced features such as smartphones, tablets, and embedded systems.

Key Features

  • High-Performance ARM Core: At the heart of the OMAP1621BZZG lies an ARM926EJ-S core, which operates at impressive speeds, providing efficient processing power for complex tasks and applications.
  • Integrated DSP: The chip includes a TMS320C55x DSP, which is ideal for handling audio and video processing, thus enabling rich multimedia experiences.
  • Power Management: Advanced power management features ensure that the OMAP1621BZZG can deliver the required performance while maintaining energy efficiency, making it suitable for battery-powered devices.
  • Connectivity: With a range of connectivity options, including USB, UART, and MMC/SD interfaces, this SoC can easily connect to other devices and peripherals, facilitating data transfer and communication.
  • Graphics Acceleration: The integrated 2D/3D graphics accelerator ensures smooth and vivid graphical rendering, which is crucial for gaming and graphical user interfaces.

Applications

The OMAP1621BZZG is designed to cater to a diverse array of applications, particularly in the mobile and embedded sectors. Its powerful processing capabilities make it an excellent choice for:

  • Smartphones and Mobile Computing Devices
  • Portable Media Players and Handheld Gaming Consoles
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Equipment with Multimedia Requirements

Technical Specifications

The OMAP1621BZZG is built on a 90 nm CMOS process technology, which contributes to its low power consumption. It supports various operating systems, including Linux, Android, and Windows CE, providing flexibility in software development and deployment.

Conclusion

In conclusion, the OMAP1621BZZG from Texas Instruments is a powerful and versatile SoC that brings advanced processing capabilities to a multitude of devices. Its combination of an ARM core, integrated DSP, and graphics acceleration, along with a suite of connectivity options, makes it a premier choice for manufacturers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9969 $74.9969
2+ $61.5360 $123.0720
3+ $59.6130 $178.8390
4+ $57.6900 $230.7600
5+ $55.7670 $278.8350
7+ $49.9980 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess