EN
  • EN
  • DE

OMAP1510GGZG1R

Part No OMAP1510GGZG1R
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083142-OMAP1510GGZG1R
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMAP1510GGZG1R CAD Model

Description

The OMAP1510GGZG1R is a cutting-edge integrated circuit developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is a part of the OMAP™ 1 Mobile Applications Platform series, which is renowned for its high performance and reliability in processing complex tasks in mobile and embedded applications.

Key Features:

  • High-Performance ARM Processor: At the core of the OMAP1510GGZG1R lies an ARM925T™ processor, which delivers exceptional processing capabilities suitable for running sophisticated mobile operating systems and applications.
  • Dedicated DSP: The device includes a Texas Instruments TMS320C55x™ DSP for efficient handling of audio and video processing tasks, ensuring smooth multimedia experiences.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP1510GGZG1R is ideal for battery-powered devices, offering extended operational times without compromising on performance.
  • Integrated Peripherals: It features a range of built-in peripherals, including USB, UART, and MMC/SD interfaces, facilitating easy connectivity and data transfer with other devices.
  • Memory Interface: The chip supports a variety of memory types such as SDRAM and Flash, providing flexible options for system memory expansion and storage.

Applications:

The OMAP1510GGZG1R is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Navigation Systems
  • Wireless Communication Modules

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The OMAP1510GGZG1R is no exception, offering reliable performance in a wide range of environmental conditions. It is designed to meet the needs of manufacturers who require a robust and capable processor for their advanced mobile and embedded solutions.

Overall, the OMAP1510GGZG1R from Texas Instruments is a powerful and efficient solution for driving the next generation of mobile and embedded devices, enabling developers to create products with enhanced features and longer battery life.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess