EN
  • EN
  • DE

NS93C46

Part No NS93C46
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 259728-NS93C46
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS93C46 CAD Model

Description

The NS93C46 is an innovative product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Description: This high-performance device is a 1K-bit Microwire compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory).
  • Objective: It has been designed to offer a robust and efficient solution for applications requiring non-volatile memory storage.
  • Memory: The NS93C46 is characterized by its 1K-bit memory, which is organized as 64 words of 16 bits each when the ORG pin is connected to VCC or as 128 words of 8 bits each when it is connected to ground.
  • Organization: This flexible organization allows for a wide range of data storage options, accommodating different needs and specifications of various applications.
  • Key Features: One of the key features of the NS93C46 is its self-timed erase and write cycles, which significantly simplify the programming process.
  • Technology: This feature, along with its low-power CMOS technology, makes the NS93C46 an excellent choice for low-power applications.
  • Voltage Range: The device also supports a wide voltage range, from 2.7V to 5.5V, enhancing its versatility and usability in various system configurations.
  • Data Protection: The NS93C46 is equipped with advanced data protection mechanisms, including a hardware write protection feature that prevents inadvertent data corruption.
  • Reliability: It also has a high reliability of data retention, capable of retaining data for over 40 years and enduring over 1 million erase and write cycles.
  • Interface: This device utilizes a three-wire serial interface for communication, which includes a Data Input (DI), Data Output (DO), and Clock (CLK) pin.
  • Interface: This simple and efficient interface, along with its small 8-pin package, makes the NS93C46 easy to integrate into a wide range of electronic systems.
  • Applications: In terms of applications, the NS93C46 is ideally suited for use in a variety of settings, including but not limited to, telecommunications, consumer electronics, automotive systems, and industrial control systems.
  • Overall: the NS93C46 from Texas Instruments is a high-quality, reliable, and versatile EEPROM device that offers a comprehensive solution for non-volatile memory storage needs.
  • Features: Its robust features and advanced technology make it a valuable component in any system requiring efficient and reliable data storage.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess