Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338130-NM24C03-LM8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM24C03-LM8 CAD Model

Description

The NM24C03-LM8 by Texas Instruments is an advanced, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a storage capacity of 3 kilobits.

  • Description: This product is specifically designed to provide a robust and reliable data storage solution for a wide variety of applications, including but not limited to, industrial automation, automotive systems, telecommunications, and consumer electronics
  • Data Access: High-speed data access capability
  • Frequency: Can operate at a high frequency of up to 400 kHz, ensuring fast and efficient data retrieval and storage
  • Voltage Range: Wide voltage range, from 2.7 to 5.5 volts, making it highly adaptable to different power requirements
  • Durability: Designed to last, with a data retention period of up to 40 years
  • Write cycles: Offers endurance for write cycles of up to 1 million times, ensuring that it can handle the demands of high-use environments
  • Package: Comes in a compact 8-pin package, making it easy to integrate into various electronic systems
  • Standby mode: Offers a low-power standby mode, which helps to conserve energy when the device is not in active use, contributing to the overall efficiency of the system it is integrated into
  • Write protect: Features an automatic write protect function, which prevents accidental data overwrites, ensuring the safety and integrity of your stored data

You May Also Be Interested in

Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention