EN
  • EN
  • DE

NDV8501B2

Part No NDV8501B2
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 251846-NDV8501B2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDV8501B2 CAD Model

Description

The NDV8501B2 is a high-performance product manufactured by Texas Instruments, a leading global semiconductor company that designs and manufactures analog and digital ICs.

  • Versatile Component: Used in various electronic applications.
  • Efficiency and Performance: Designed for high efficiency and performance.
  • Materials: Made with top-quality materials that ensure its durability and longevity.
  • Installation: Easy to install and use, making it a convenient choice for various applications.
  • Size: Compact size, allowing it to be used in applications where space is a premium.
  • Precision: Designed to provide accurate results, making it a reliable choice for critical applications.
  • Power Consumption: Features a low power consumption, making it an energy-efficient choice.
  • Safety: Designed with safety in mind.
  • Safety Features: Features various safety mechanisms that help prevent damage and ensure the product's longevity.
  • Durability: Designed to withstand harsh conditions, making it a robust and durable choice.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess