Products specifications Report Issue?

Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-24 AWG
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1625515-86656-2
Ultra Librarian 3D Model Ultra Librarian 86656-2 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
ECAD model for FH12-26S-0.5SV(62)
TE Connectivity
CONN FPC VERT 16POS 1MM SMD
Need more? Email Us
ECAD model for 1-1734248-6
Molex, LLC
1.0 FPC ZIF SMT ST 13CKT EMBSTP / Position Connector
Need more? Email Us
ECAD model for 52610-1371
Hirose Electric Co Ltd
CONN FFC FPC 0.4MM SMD / Position Connector
Lowest to $1.6864
ECAD model for FH55M-40S-0.4SH
Molex, LLC
0.5 FFC/FPC ZIF HSG ASSY 15CKT E / Position Connector
Need more? Email Us
ECAD model for 52892-1533
AVX Corp/Kyocera Corp
CONN FFC BOTTOM 7POS 0.5MM R/A
Lowest to $0.1837
ECAD model for 046239007001800/+
AVX Corp/Kyocera Corp
CONN FFC FPC TOP 33POS 0.5MM R/A / 33 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 086212033340800A+
Molex, LLC
0.3 FPC BACK FLIP HSG ASSY17CKTE / Position Connector
Lowest to $0.2882
ECAD model for 502598-1793
Hirose Electric Co Ltd
CONN FPC 31POS 0.3MM R/A / 31 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.2350
ECAD model for FH35C-31S-0.3SHW(50)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention