Products specifications

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number MSP53C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 243611-MSP53C391DWI2D
Ultra Librarian 3D Model Ultra Librarian MSP53C391DWI2D CAD Model

Description

The MSP53C391DWI2D is a high-performance, state-of-the-art product from Texas Instruments, a global leader in semiconductor design and manufacturing.

  • Type: integrated circuit (IC)
  • Performance: superior performance and reliability
  • Speed: high speed, operates @ high frequencies
  • Application: high-speed data processing, such as telecommunications, data centers, and high-performance computing
  • Power Efficiency: excellent, consumes minimal power
  • Reliability: excellent, withstand harsh conditions
  • Size: compact and lightweight

You May Also Be Interested in

Omron
HD BOARD TYPE
Need more? Email Us
ECAD model for STC-HD93SDI-B
Omron
ZW SENSOR HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-S8010 0.3M
Others
FLATPACK RELAY
Need more? Email Us
ECAD model for NF2EB-2M-48V
Bel Power Solutions
BACKPLANE FILTER CAPACITORS / Power Supplies Accessories, Backplane For The T Series
Need more? Email Us
ECAD model for BPD1003
Omron
CABLE TERMINAL 5
Need more? Email Us
ECAD model for KDL-M4815-00
Omron
KIT 5IN READER WCBL PRINTRONIX
Need more? Email Us
ECAD model for 98-9000094-01
TDK-Lambda Americas Inc.
HEATSINK / Heatsink, PH75F, PH100S
Need more? Email Us
ECAD model for HAA062
Omron
LVS9580 HH 1D BARCODE VR
Need more? Email Us
ECAD model for 9580-1D-3
Omron
ZW PEN RIGHT ANG 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SPR5010  0.3M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention