EN
  • EN
  • DE

MSP432P401MIRGCT

Part No MSP432P401MIRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64VQFN / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.8V/2.5V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP432
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.62 V ~ 3.7 V
Data Converters A/D 14x14b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789861-MSP432P401MIRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP432P401MI
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP432P401MIRGCT CAD Model

Description

Texas Instruments MSP432P401MIRGCT Microcontroller

The Texas Instruments MSP432P401MIRGCT is a powerful and efficient microcontroller that combines a rich set of features with low-power performance, designed to cater to a wide range of applications. This microcontroller is part of the MSP432 family, which is known for its exceptional balance between power consumption and processing capability.

At the heart of the MSP432P401MIRGCT is a 32-bit ARM Cortex-M4F CPU with a frequency of up to 48 MHz, providing ample computational power for complex tasks. The Cortex-M4F core includes a floating-point unit (FPU) which enhances the performance of the microcontroller in mathematical computations, making it suitable for digital signal processing and various control applications.

This microcontroller features 256KB of flash memory and 64KB of RAM, offering a generous amount of space for code and data storage. The MSP432P401MIRGCT is equipped with a diverse set of peripherals, including multiple UARTs, I2C modules, and SPI buses, allowing for versatile communication options. Additionally, it has an integrated 14-bit analog-to-digital converter (ADC) with up to 24 channels, which provides accurate analog signal measurement capabilities.

One of the key advantages of the MSP432P401MIRGCT is its low-power operation. It is engineered with Texas Instruments' low-energy accelerator (LEA) for efficient digital signal processing, which enables extended battery life in portable devices. The microcontroller also features multiple power-saving modes, including an ultra-low-power mode, which makes it an excellent choice for battery-powered and energy-sensitive applications.

The MSP432P401MIRGCT also supports a wide range of development tools, including TI’s Code Composer Studio and the Energia integrated development environment (IDE), which simplifies the development process and accelerates time to market. With its advanced security features, including hardware encryption and a boot security module, this microcontroller ensures secure data operations, making it suitable for applications that require robust security measures.

In summary, the Texas Instruments MSP432P401MIRGCT is a versatile, high-performance microcontroller that is well-suited for a variety of applications, including industrial control systems, smart home devices, portable electronics, and IoT endpoints. Its combination of processing power, memory capacity, low-power operation, and comprehensive set of peripherals makes it a reliable choice for engineers and developers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess