EN
  • EN
  • DE

MSP430V110IPMR

Part No MSP430V110IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 831739-MSP430V110IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430V110IPMR CAD Model

Description

Product Overview: MSP430V110IPMR from Texas Instruments

The MSP430V110IPMR is a highly integrated microcontroller designed by the renowned semiconductor company, Texas Instruments (TI). As part of TI's MSP430 family, it is crafted to deliver exceptional performance with low power consumption, making it an ideal choice for a wide range of applications, particularly those requiring battery-powered or energy-efficient solutions.

This microcontroller is built on a powerful 16-bit RISC CPU architecture that allows for swift and efficient processing. It operates at a voltage range of 1.8V to 3.6V, which contributes to its low-power operation. The MSP430V110IPMR is equipped with 1KB of flash memory and 128B of RAM, providing ample space for program storage and smooth execution of tasks.

One of the standout features of this device is its versatile set of integrated peripherals. It includes a 10-bit analog-to-digital converter (ADC) that enables the microcontroller to interface with analog sensors and convert their output to digital values for processing. Additionally, it features a watchdog timer, a universal serial communication interface, and a system clock that can be sourced from multiple options, including an external crystal, resonator, or internally generated frequencies.

For developers, the MSP430V110IPMR offers a supportive development environment with TI's comprehensive software and hardware tools. These tools facilitate easy programming and debugging, which accelerates the development process and reduces the time to market for products incorporating this microcontroller.

The microcontroller comes in a compact LQFP-64 package, making it suitable for space-constrained applications without compromising on its I/O capabilities. Its robust design ensures reliable operation even in harsh environments, a testament to TI's commitment to quality and durability.

In conclusion, the MSP430V110IPMR from Texas Instruments is a versatile, low-power microcontroller that stands as an excellent choice for designers and engineers looking to create efficient and reliable embedded systems. With its powerful CPU, integrated peripherals, and support for development tools, this product offers a balanced solution for both simple and complex applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess