EN
  • EN
  • DE

MSP430G2001IRSA16T

Part No MSP430G2001IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FLASH 16QFN / MCU 16-bit MSP430 RISC 512B Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 512B (512 x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789818-MSP430G2001IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2001
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2001IRSA16T CAD Model

Description

The MSP430G2001IRSA16T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and versatile feature set. This MCU is part of the MSP430 family that boasts a 16-bit RISC architecture, making it an ideal choice for embedded applications that require efficient processing and extended battery life.

Key Features

  • CPU: 16-bit RISC architecture that provides a balanced trade-off between power consumption and processing speed.
  • Speed: Offers a maximum CPU speed of 16MHz, enabling swift task execution and responsiveness in time-critical applications.
  • Memory: Comes with 512 bytes of Flash memory and 128 bytes of RAM, suitable for small to medium-sized applications.
  • Digital I/O Pins: Features 10 I/O pins, which can be configured for a variety of digital functions, providing flexibility in interfacing with other peripherals or devices.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC, facilitating the conversion of analog signals to digital data for processing.
  • Power Management: Integrated brown-out reset and a supply voltage supervisor help ensure reliable operation under variable power conditions.
  • Package: Available in a compact 16-pin QFN package, which is perfect for space-constrained applications.

Applications

The MSP430G2001IRSA16T is designed to cater to a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Energy Management Systems
  • Portable Medical Devices
  • Home Automation

Advantages

One of the primary advantages of the MSP430G2001IRSA16T is its ultra-low power consumption, which allows designers to create devices that can operate for extended periods on battery power. The MCU's rich set of integrated features also enables developers to reduce system complexity and cost by minimizing the need for external components. With Texas Instruments' robust development tools and support, engineers can accelerate their design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3008 $52.0320
95+ $1.0674 $101.4030
150+ $1.0340 $155.1000
200+ $1.0007 $200.1400
260+ $0.9673 $251.4980
350+ $0.8672 $303.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess