EN
  • EN
  • DE

MSP430FR6887IPZR

Part No MSP430FR6887IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 100LQFP / MCU 16-bit MSP430 RISC 64KB FRAM 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789803-MSP430FR6887IPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430FR6887
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR6887IPZR CAD Model

Description

Introducing the MSP430FR6887IPZR Microcontroller by Texas Instruments

The MSP430FR6887IPZR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This MCU is specifically designed for applications requiring low power consumption and high computational efficiency. It is an ideal choice for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low Power Consumption: The MSP430FR6887IPZR is built for power-sensitive applications. It features TI's low-power FRAM technology, which allows for extended battery life and efficient power management.
  • Flexible Clocking System: The device includes a flexible clock system that supports multiple clock sources, enabling the MCU to balance between power consumption and processing speed effectively.
  • Enhanced Processing Capabilities: With a powerful 16-bit RISC CPU, the MSP430FR6887IPZR can handle complex tasks while maintaining low power usage.
  • Rich Set of Peripherals: It offers a comprehensive set of peripherals, including multiple communication modules (UART, SPI, I2C), timers, and up to 100 I/O pins to interface with sensors, actuators, and other devices.
  • Integrated Analog Features: The MCU incorporates high-performance analog features such as a 12-bit analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), making it suitable for applications that require precise analog signal processing.
  • Robust Security: Security features such as hardware encryption and a secure memory boot loader ensure the protection of code and data, making the MSP430FR6887IPZR a reliable choice for secure applications.
  • Large Memory: It comes equipped with up to 128KB of FRAM and 8KB of SRAM, providing ample space for application code and data storage.

Applications

The MSP430FR6887IPZR is versatile and can be used in various applications, such as:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Portable medical devices

Overall, the MSP430FR6887IPZR from Texas Instruments is a powerful and efficient microcontroller that offers a perfect blend of low power consumption, advanced features, and robust security, making it an excellent choice for developers and engineers working on the next generation of electronic products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess