EN
  • EN
  • DE

MSP430FR5987IRGCT

Part No MSP430FR5987IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 64VQFN / MCU 16-bit MSP430 RISC 64KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789795-MSP430FR5987IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5987
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5987IRGCT CAD Model

Description

Product Overview: MSP430FR5987IRGCT

The MSP430FR5987IRGCT is a highly integrated, low-power microcontroller from Texas Instruments that is part of the MSP430 family, renowned for its exceptional power efficiency and versatile features. This particular model is designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low Power Consumption: With TI's ultra-low-power architecture, the MSP430FR5987IRGCT is optimized for battery-powered and energy-harvesting applications. It features multiple power-saving modes, allowing developers to balance performance with energy efficiency.
  • FRAM Technology: Equipped with Ferroelectric Random Access Memory (FRAM), this microcontroller offers fast write speeds, low power operation, and high endurance for write-intensive applications.
  • Integrated Peripherals: The device includes a multitude of built-in peripherals such as an analog-to-digital converter (ADC), timers, and communication modules supporting SPI, I2C, and UART protocols, which facilitate the development of complex applications without the need for additional components.
  • Robust Security Features: Security is a top priority in modern electronics, and the MSP430FR5987IRGCT offers features like hardware encryption and a secure bootloader to help protect against unauthorized access and firmware tampering.

Technical Specifications

  • CPU: 16-bit RISC architecture
  • Memory: Up to 64KB of FRAM, 2KB of SRAM
  • Supply Voltage: 1.8V to 3.6V operation
  • I/O: Multiple I/O ports with selectable pull-up/pull-down resistors
  • Package: 64-VQFN (RGC) package
  • Temperature Range: -40°C to +85°C

Applications

The MSP430FR5987IRGCT is ideal for applications that require a combination of energy efficiency, processing power, and robust security. Typical use cases include smart meters, wearable devices, home automation systems, and portable medical equipment. Its versatility and low power consumption make it a go-to choice for engineers and designers looking to create innovative products with extended battery life and reliable performance.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure your next project benefits from the MSP430FR5987IRGCT's remarkable capabilities.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1531 $50.7655
13+ $8.3308 $108.3004
19+ $8.0705 $153.3395
26+ $7.8101 $203.0626
34+ $7.5498 $256.6932
45+ $6.7688 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess