EN
  • EN
  • DE

MSP430FR5739CY

Part No MSP430FR5739CY
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM DIESALE / 16-bit Microcontrollers - MCU Ultra low power Micro Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package Die
Manufacturer Package Diesale
Win Source Part Number 789783-MSP430FR5739CY
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5739
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSP430FR5739CY CAD Model

Description

The MSP430FR5739CY from Texas Instruments is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide array of applications, particularly those requiring significant computational capability and low energy consumption, such as portable and battery-powered devices, sensor systems, and energy management solutions.

Key Features

  • Low Power Consumption: Featuring TI's ultra-low-power architecture, the MSP430FR5739CY excels in applications where energy efficiency is paramount. It supports multiple power-saving modes, allowing developers to optimize the balance between performance and power usage.
  • 16-Bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which provides a balanced combination of processing power and energy efficiency, ensuring swift and reliable performance for complex computational tasks.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, the MSP430FR5739CY offers fast write speeds, low power consumption, and high endurance, making it ideal for applications that require frequent or rapid data storage.
  • Digital and Analog Peripherals: A suite of integrated peripherals, including timers, digital I/O, analog-to-digital converters (ADCs), and more, enhances the microcontroller's functionality and reduces the need for external components.
  • Flexible Clock System: The MSP430FR5739CY's flexible clock system allows for the use of multiple clock sources and provides options for system clock optimization, further improving power efficiency.
  • Development Support: Texas Instruments supports the MSP430FR5739CY with a robust ecosystem, including development boards, software libraries, and the Code Composer Studio integrated development environment (IDE), which accelerates development and simplifies prototyping.

Applications

The MSP430FR5739CY is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Energy harvesting systems
  • Smart meters
  • Home and building automation systems
  • Portable medical devices
  • Industrial control systems

In summary, the MSP430FR5739CY microcontroller is an exceptional choice for developers looking to create advanced, power-sensitive applications. Its combination of low power consumption, high performance, and rich set of features makes it an ideal solution for a wide range of embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess